EN
  • EN
  • DE
  • IT

CAT823STDI-GT3

Part No CAT823STDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR RESET/MON TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 012668-CAT823STDI-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT823STDI-GT3 CAD Model

Description

ON Semiconductor CAT823STDI-GT3 Voltage Supervisor

The ON Semiconductor CAT823STDI-GT3 is a precision voltage supervisor device designed to enhance the reliability of power-sensitive microprocessor (MPU) and digital systems. As a crucial component in a range of electronic applications, this supervisor ensures that the system voltage remains within operational limits, providing an essential layer of protection against voltage fluctuations that can lead to system failure or data corruption.

Key Features

  • Voltage Monitoring Precision: The CAT823STDI-GT3 offers a tight monitoring threshold, ensuring accurate voltage supervision and system reliability.
  • Low Power Consumption: With its low power draw, this voltage supervisor is an ideal choice for battery-operated devices where power efficiency is paramount.
  • Reset Signal: It generates a reset signal whenever the monitored voltage falls below the factory-programmed threshold, which helps to safely initialize the microprocessor or digital system during power-up, power-down, or brown-out conditions.
  • Versatile Operating Range: The device operates over a wide voltage range, making it suitable for a variety of applications and system designs.
  • Multiple Threshold Options: ON Semiconductor provides different threshold options for this supervisor, allowing designers to select the appropriate version for their specific application needs.

Applications

The CAT823STDI-GT3 is versatile and can be used in numerous applications, including:

  • Portable and battery-powered equipment
  • Microprocessor, microcontroller, and DSP power supply monitoring
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

Package and Availability

The CAT823STDI-GT3 comes in a compact SOT-143 package, which is suitable for space-constrained applications. This package allows for efficient use of board space while providing robust performance. ON Semiconductor's commitment to quality and reliability ensures that this voltage supervisor is a dependable component for any design requiring precise voltage monitoring.

With its combination of precision, low power consumption, and versatile application use, the ON Semiconductor CAT823STDI-GT3 voltage supervisor is an essential component for maintaining system stability and preventing damage caused by unexpected voltage variations.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6010 $50.4140
34+ $2.9546 $100.4564
53+ $2.8623 $151.7019
73+ $2.7700 $202.2100
94+ $2.6776 $251.6944
125+ $2.4007 $300.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess