EN
  • EN
  • DE

CAT93C56UI-TE13

Part No CAT93C56UI-TE13
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-Microwire 2K-bit 256 x 8/128 x 16 3.3V/5V 8-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239953-CAT93C56UI-TE13
Popularity Low
Supply and Demand Status Limited
Family Name CAT93C56
Introduction Date July 20, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT93C56UI-TE13 CAD Model

Description

The CAT93C56UI-TE13 from ON Semiconductor is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide array of applications requiring efficient non-volatile memory storage. This particular model is part of the CAT93Cxx series, which is known for its reliability and ease of use.

Key Features

  • Memory Size: The device offers a 2K-bit memory size, which is organized as 128 x 16-bit or 256 x 8-bit, making it flexible for various data storage needs.
  • Interface: It supports a standard serial interface, which is compatible with the SPI protocol, ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: The operating voltage range of 2.5V to 5.5V makes it suitable for low-power applications and compatible with most logic levels.
  • Operating Temperature: With an industrial temperature range of -40°C to +85°C, the CAT93C56UI-TE13 is reliable in harsh environments and suitable for automotive and industrial applications.
  • Write Cycle Time: It features a fast write cycle time of 5ms, providing efficient data handling and quick updates to stored information.
  • Endurance: The EEPROM is rated for 1 million write cycles, ensuring a long lifespan and durability for applications that require frequent data changes.
  • Data Retention: It guarantees data retention of 100 years, offering a stable and reliable storage solution over extended periods.
  • Packaging: The device comes in a compact 8-lead SOP package, which is ideal for space-constrained applications.

Applications

The CAT93C56UI-TE13 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Medical devices
  • Consumer electronics
  • Telecommunication systems

In summary, the CAT93C56UI-TE13 EEPROM from ON Semiconductor represents a reliable and flexible storage solution for designers and engineers looking for a non-volatile memory component that combines endurance, robustness, and ease of integration.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess