EN
  • EN
  • DE

CAT93C86RD8

Part No CAT93C86RD8
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239971-CAT93C86RD8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT93C86RD8 CAD Model

Description

ON Semiconductor CAT93C86RD8: EEPROM Memory

The CAT93C86RD8 from ON Semiconductor is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device that is designed to provide a reliable and flexible non-volatile data storage solution for a wide range of applications. This particular model boasts a robust feature set that makes it ideal for sophisticated electronic systems where data integrity and retention are of utmost importance.

Key Features

  • Memory Size: The CAT93C86RD8 offers a substantial memory capacity of 16K (2048 x 8 or 1024 x 16 bits). This allows for ample storage space for configuration parameters, calibration data, and other critical information that must be preserved across power cycles.
  • Interface: It features a user-friendly serial interface that facilitates communication with microcontrollers and other digital systems. This interface operates on the SPI (Serial Peripheral Interface) protocol, which is known for its simplicity and speed.
  • Operating Voltage: The device operates across a wide voltage range of 2.5V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices as well as more traditional power sources.
  • Write Protection: To ensure the safety of stored data, the CAT93C86RD8 includes hardware and software write protection mechanisms. This feature prevents accidental overwrites and data corruption, providing additional security for critical data.
  • Package: The device comes in an 8-pin DIP (Dual In-line Package), which is widely used and favored for its ease of handling and soldering. The DIP package also makes it suitable for prototyping and small-scale production.
  • Endurance: ON Semiconductor guarantees a minimum of 1,000,000 program/erase cycles, ensuring a long operational lifespan for the memory device.
  • Data Retention: The CAT93C86RD8 promises a data retention period of at least 100 years, providing peace of mind that data will be preserved over an extensive period.

Applications

This EEPROM device is versatile and can be used in various applications such as industrial controls, medical devices, automotive systems, smart cards, and portable electronic devices. Its reliability and durability make it an excellent choice for systems where data must remain intact and accessible over long periods and through numerous read/write cycles.

In summary, the CAT93C86RD8 EEPROM from ON Semiconductor is a top-of-the-line memory solution that combines capacity, performance, and reliability, making it a valuable component for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess