EN
  • EN
  • DE

CD4053BCSJ

Part No CD4053BCSJ
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 3 240OHM 16SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 5V ~ 15V
Voltage - Supply, Dual (V±) ±2.5V ~ 7.5V
Switch Time (Ton, Toff) (Max) 320ns, 150ns
-3db Bandwidth 40MHz
Current - Leakage (IS(off)) (Max) 50nA
Crosstalk -40dB @ 3MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOP
Base Product Number CD4053
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577007-CD4053BCSJ
Ultra Librarian 3D Model Ultra Librarian CD4053BCSJ CAD Model

Description

ON Semiconductor CD4053BCSJ Multiplexer/Demultiplexer IC

The CD4053BCSJ is a versatile and high-performance multiplexer/demultiplexer integrated circuit (IC) from ON Semiconductor. This IC is designed for the efficient control of analog and digital signals in a wide array of electronic applications. It features a triple 2-channel configuration, which allows for the routing of signals from three separate input/output pairs through a common channel.

The CD4053BCSJ operates over a wide voltage range from 3V to 18V, making it suitable for both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies. This flexibility ensures that the device can be integrated into various systems without the need for additional level shifting, thereby simplifying design and reducing component count.

Each multiplexer/demultiplexer within the CD4053BCSJ has a separate control input and an inhibit input, which provides precise control over signal routing. The control input determines which of the two channels is connected to the common output, while the inhibit input disables the connection entirely. This feature is particularly useful in applications requiring a high degree of signal management, such as data acquisition systems, communication switches, and function generators.

The device is encapsulated in a compact SJ package, which is optimized for high-density mounting and is compatible with standard industry footprints. This makes the CD4053BCSJ an excellent choice for space-constrained applications where board real estate is at a premium.

ON Semiconductor's commitment to quality ensures that the CD4053BCSJ meets stringent reliability standards. This IC is characterized for operation from -55°C to +125°C, which allows it to perform reliably in extreme environmental conditions. The robust design and high noise immunity of the CD4053BCSJ make it an ideal solution for industrial, automotive, and consumer electronics where consistent performance is critical.

In summary, the CD4053BCSJ from ON Semiconductor is a highly adaptable and reliable multiplexer/demultiplexer IC that offers designers the flexibility and performance required for complex signal routing applications. Its wide voltage range, multiple configuration options, and durable construction make it a smart choice for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,950 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess