EN
  • EN
  • DE

CD4075BCN

Part No CD4075BCN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 3CH 3-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features OR Gate IC 3 Channel - 14-MDIP
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-MDIP
Family Name CD4075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915087-CD4075BCN
Ultra Librarian 3D Model Ultra Librarian CD4075BCN CAD Model

Description

ON Semiconductor CD4075BCN Product Overview

The CD4075BCN is a high-voltage CMOS logic gate integrated circuit produced by ON Semiconductor, renowned for its expertise in power and signal management. This particular chip is part of the 4000 series logic ICs, which are well-known for their versatile applications in a wide range of electronic circuits. The CD4075BCN features three OR gates, each with three inputs, making it an essential component for systems requiring a compact solution for OR logic operations.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 3 Gates
  • Number of Input Lines (per Gate): 3
  • Output Current: 6.8 mA
  • Supply Voltage Range: 3 V to 18 V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Through Hole
  • Package / Case: 14-DIP (0.300", 7.62mm)

The CD4075BCN is designed to operate over a broad voltage range from 3V to 18V and offers a standardized symmetrical output characteristic. This makes it highly versatile and suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide Semiconductor) logic levels. The chip ensures a low power consumption which is particularly advantageous in battery-operated devices.

With its wide operating temperature range, the CD4075BCN is reliable in various environmental conditions, making it suitable for industrial applications. The device is encapsulated in a 14-pin DIP (Dual In-line Package), which is easy to handle and integrate into printed circuit boards (PCBs) using through-hole mounting techniques.

Applications

The CD4075BCN is ideal for use in various digital applications, such as:

  • Data processing
  • Instrumentation
  • Signal processing
  • Function generation
  • Computers and computer peripherals
  • Control systems

ON Semiconductor's CD4075BCN is a reliable choice for designers looking for a robust, high-performance OR gate logic IC. Its ease of use, coupled with ON Semiconductor's commitment to quality, makes it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess