EN
  • EN
  • DE

CM1213A-04S0

Part No CM1213A-04S0
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1408+
Reference case SOT23-6
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 745164-CM1213A-04S0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM1213A-04S0 CAD Model

Description

The CM1213A-04S0 is a high-performance, low-capacitance device from ON Semiconductor designed to provide transient voltage protection for high-speed data lines. This robust component is part of ON Semiconductor's extensive range of protection devices, engineered to shield sensitive electronics from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy transients.

Key Features

  • Transient Protection: The CM1213A-04S0 is capable of withstanding ESD events exceeding the IEC 61000-4-2 (Level 4) standard, offering excellent protection for your electronic devices.
  • Low Capacitance: With a low loading capacitance of just 0.6pF per I/O, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Multi-Line Protection: This single package contains four channels of protection, making it an efficient solution for safeguarding multiple data or signal lines at once.
  • Low Clamping Voltage: The low dynamic resistance and clamping voltage of the CM1213A-04S0 ensure minimal voltage overshoot during transient events, thus providing better protection for downstream components.
  • Small Form Factor: The device comes in a small SOT-143 package, which is suitable for space-constrained applications without sacrificing performance.

Applications

The CM1213A-04S0 is versatile and can be used in a variety of applications where data line protection is critical. These include:

  • USB 2.0 Power and Data Line Protection
  • HDMI and DisplayPort Interface Protection
  • Portable Electronics
  • Mobile Handsets
  • Notebook Computers
  • Networking Equipment and Routers

Reliability and Quality

ON Semiconductor is committed to the highest standards of product quality and reliability. The CM1213A-04S0 is manufactured in ISO/TS 16949 certified facilities, ensuring that it meets the rigorous demands of the automotive and high-end consumer electronics markets.

With its combination of features, the CM1213A-04S0 is an excellent choice for designers looking to enhance the durability and longevity of their products by incorporating state-of-the-art transient voltage suppression technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1975 $58.2625
715+ $0.1617 $115.6155
1,105+ $0.1571 $173.5955
1,520+ $0.1525 $231.8000
1,970+ $0.1467 $288.9990
2,635+ $0.1317 $347.0295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess