EN
  • EN
  • DE

CM1214-01DE

Part No CM1214-01DE
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 7VWM 10VC SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V
Minimum Breakdown Voltage 10V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Ethernet, RF Antenna
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1029519-CM1214-01DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1214-01DE CAD Model

Description

The CM1214-01DE is a state-of-the-art ESD protection device designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This robust component is engineered to safeguard sensitive electronic circuits from the damaging effects of Electrostatic Discharge (ESD) events, making it an essential element in the protection strategy for a wide range of electronic applications.

Key Features

  • ESD Protection: The CM1214-01DE offers excellent ESD protection, meeting the IEC 61000-4-2 standard (Level 4). It can withstand ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge), ensuring the integrity and longevity of your electronic devices.
  • Low Capacitance: With a low loading capacitance of typically 0.6 pF, this device is ideal for preserving signal integrity in high-speed data lines without compromising on protection.
  • Single-line Protection: Designed for single-line applications, this component simplifies circuit design by providing targeted protection where it's needed most.
  • Small Package Size: The CM1214-01DE comes in a miniature SOD-523 package, making it suitable for space-constrained applications without sacrificing performance.
  • Low Leakage Current: The device features an extremely low leakage current, ensuring minimal power consumption when in standby mode, which is critical for battery-powered applications.

Applications

The versatility of the CM1214-01DE makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Portable Electronics
  • Cellular Handsets
  • Personal Digital Assistants (PDAs)
  • Notebook Computers
  • MP3 Players
  • Digital Cameras
  • Other applications where ESD protection is critical

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The CM1214-01DE is produced with the highest manufacturing standards, ensuring reliable performance across a wide range of environmental conditions. By choosing ON Semiconductor's ESD protection devices, you can trust that your electronics are guarded by one of the industry's leading providers of semiconductor solutions.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess