EN
  • EN
  • DE

CM1214A-02MR

Part No CM1214A-02MR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 7VWM 11.3VC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 7V
Max Clamping Voltage 11.3V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Ethernet, RF Antenna
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 050345-CM1214A-02MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1214A-02MR CAD Model

Description

ON Semiconductor CM1214A-02MR Product Overview

The CM1214A-02MR from ON Semiconductor is a high-performance, low-capacitance device designed to provide electrostatic discharge (ESD) protection for electronic components. This robust ESD protection device is particularly suitable for high-speed data lines and interfaces, ensuring that sensitive circuitry is safeguarded from the potentially damaging effects of ESD events.

Key Features

  • ESD Protection: The CM1214A-02MR offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards, with an ESD withstand voltage of ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: Designed with a low loading capacitance of typically 0.6pF, this device is ideal for preserving signal integrity in high-speed applications without significant signal attenuation.
  • Channel Configuration: This device features a dual-channel configuration, providing protection for two lines with a single compact SOT-23 package, optimizing board space and simplifying design.
  • Fast Response Time: The CM1214A-02MR responds in nanoseconds to ESD strikes, ensuring quick and reliable protection for your electronic equipment.
  • Low Leakage Current: With a low leakage current of less than 1µA, the CM1214A-02MR ensures minimal power loss and helps maintain the energy efficiency of the overall system.

Applications

The CM1214A-02MR is versatile and can be used in a wide array of applications where ESD protection is critical. It is particularly well-suited for:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Mobile handsets and portable electronics
  • Notebooks, desktops, and servers
  • Set-top boxes and digital TVs

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CM1214A-02MR is no exception. Manufactured with precision and designed for durability, this ESD protection device ensures long-term performance and stability in a variety of electronic systems.

For designers and engineers looking for a reliable ESD solution, the CM1214A-02MR from ON Semiconductor offers a perfect blend of protection, performance, and practicality.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7761 $152.6855
75+ $2.6866 $201.4950
97+ $2.5970 $251.9090
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,480 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess