EN
  • EN
  • DE

CM1405-03CP

Part No CM1405-03CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/25PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 70MHz (Cutoff)
Attenuation Value 35dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 25pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.057" W (4.00mm x 1.46mm)
Height 0.028" (0.70mm)
Win Source Part Number 050352-CM1405-03CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1405-03CP CAD Model

Description

The CM1405-03CP is a cutting-edge EMI filter array with integrated ESD protection, designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically engineered to provide superior electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection in a single, compact package. It is an ideal solution for electronic applications that require both signal integrity and robust protection against external disturbances.

Key Features

  • Integrated ESD Protection: The CM1405-03CP offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures the device can withstand electrostatic discharges without suffering damage.
  • Low Pass Filter Design: The low pass filter design provides effective EMI filtering, preserving signal integrity by attenuating unwanted high-frequency noise.
  • Compact Size: The device comes in a small package, making it suitable for space-constrained applications while maintaining high performance.
  • Multiple Channels: This EMI filter array features three channels, allowing for the simultaneous filtering and protection of multiple lines, which is particularly beneficial for compact devices with limited board space.
  • High-Speed Data Line Compatibility: The CM1405-03CP is designed to be compatible with high-speed data lines, such as those used in USB 2.0 and HDMI interfaces, ensuring that data transfer is not compromised by the filtering process.

Applications

The versatile nature of the CM1405-03CP makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Mobile Phones
  • Portable Electronics
  • Personal Digital Assistants (PDAs)
  • Notebook Computers
  • Digital Cameras
  • MP3 Players
  • Other devices requiring EMI filtering and ESD protection

Technical Specifications

Parameter Value
Channels 3
ESD Protection IEC61000-4-2 Level 4
Package Compact
Filter Type Low Pass

Overall, the CM1405-03CP from ON Semiconductor is an exceptional choice for designers looking to enhance their product's performance by integrating both EMI filtering and ESD protection without compromising on space or signal quality.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6408 $60.8760
220+ $0.5259 $115.6980
345+ $0.5094 $175.7430
470+ $0.4930 $231.7100
610+ $0.4766 $290.7260
815+ $0.4273 $348.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess