EN
  • EN
  • DE

CPH3210-TL-E

Part No CPH3210-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR FOR SET-UP DC-DC CONV / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,902 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 95713-CPH3210-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3210-TL-E CAD Model

Description

The ON Semiconductor CPH3210-TL-E is a high-performance, N-Channel MOSFET designed for a variety of applications that demand efficiency and reliability. This semiconductor device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. With its compact form factor and low on-resistance, the CPH3210-TL-E is ideal for power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The CPH3210-TL-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuit operation.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET enables high-frequency operation, making it suitable for applications such as switching power supplies and DC-DC converters.
  • Compact SMD Package: Housed in a small flat lead halogen-free package, the CPH3210-TL-E is designed for space-constrained applications, providing a minimal footprint without sacrificing performance.
  • High Reliability: ON Semiconductor's rigorous manufacturing standards ensure that the CPH3210-TL-E delivers consistent and reliable performance even in demanding conditions.

Applications

The versatility of the CPH3210-TL-E MOSFET makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Battery management systems
  • Load switches

Technical Specifications

The CPH3210-TL-E operates with a drain-source voltage (V<sub>DS) of 30V, a continuous drain current (I<sub>D) of 50A, and a power dissipation (P<sub>D) of 25W. Its threshold voltage (V<sub>th) is specified at 1.5V to 3.0V, allowing for a wide range of gate drive voltages. The device also features a low total gate charge (Q<sub>g) to enhance its fast switching capabilities.

For engineers and designers looking for an efficient, reliable, and space-saving MOSFET, the ON Semiconductor CPH3210-TL-E offers an excellent balance of performance and compactness, making it a go-to choice for power management solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3862 $59.6550
59+ $1.9577 $115.5043
92+ $1.8965 $174.4780
126+ $1.8353 $231.2478
163+ $1.7741 $289.1783
218+ $1.5904 $346.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess