EN
  • EN
  • DE

CPH3245-TL-E

Part No CPH3245-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 2A 3CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Bipolar (BJT) Transistor NPN 50 V 2 A 420MHz 900 mW Surface Mount 3-CPH
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SC-96
Case / Package 3-CPH
Family Name CPH3245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number CPH3245-TL-E-ND, CPH3245-TL-EOSCT, CPH3245-TL-EOSTR, CPH3245-TL-EOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867110-CPH3245-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3245-TL-E CAD Model

Description

ON Semiconductor CPH3245-TL-E N-Channel MOSFET

The ON Semiconductor CPH3245-TL-E is a high-performance N-Channel Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for a wide range of electronic applications. This compact, surface-mount transistor is part of ON Semiconductor's extensive portfolio of power management devices, optimized for power switching and conversion in consumer, automotive, and industrial electronics.

Key Features

  • Low On-Resistance: The CPH3245-TL-E features a low on-resistance of typically 8.8 mΩ, which helps in achieving high efficiency in power conversion applications. This characteristic ensures minimal power loss and heat generation when the transistor is in the 'on' state.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET provides swift response times, which is essential for high-frequency power supplies and converters.
  • High Continuous Drain Current: With a continuous drain current of 100 A, the CPH3245-TL-E can handle substantial current loads, making it suitable for demanding applications.
  • Low Gate Charge: A low gate charge allows for reduced switching energy and faster operation, which is particularly beneficial in PWM (Pulse Width Modulation) applications.
  • Halogen-Free: As part of ON Semiconductor's commitment to environmental sustainability, the CPH3245-TL-E is designed to be halogen-free, reducing the environmental impact.

Applications

The CPH3245-TL-E N-Channel MOSFET is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management for Computing
  • Motor Drives
  • LED Lighting
  • Automotive Applications
  • Power Tools

Technical Specifications

Some of the key technical specifications of the CPH3245-TL-E include:

  • Drain-to-Source Voltage (V<sub>DS): 40 V
  • Gate-to-Source Voltage (V<sub>GS): ±20 V
  • Continuous Drain Current (I<sub>D): 100 A
  • Power Dissipation (P<sub>D): 2.5 W
  • Operating Temperature Range: -55°C to 150°C

Overall, the ON Semiconductor CPH3245-TL-E N-Channel MOSFET is a reliable and efficient solution for a wide range of power management challenges, delivering performance and durability in a small package.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1435 $58.1175
985+ $0.1178 $116.0330
1,520+ $0.1141 $173.4320
2,095+ $0.1104 $231.2880
2,710+ $0.1067 $289.1570
3,625+ $0.0956 $346.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess