EN
  • EN
  • DE

TIP140TU

Part No TIP140TU
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 60V 10A TO-3P / Trans Darlington NPN 60V 10A 125000mW 3-Pin(3+Tab) TO-3P Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 40mA, 10A
Current - Collector Cutoff (Maximum) 2mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 1000 @ 5A, 4V
Power - Max 80W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220-3
Win Source Part Number 796788-TIP140TU
Popularity Medium
Supply and Demand Status Limited
Family Name TIP140
Introduction Date November 14, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TIP140TU CAD Model

Description

The TIP140TU is a Darlington power transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-power switching and amplifier applications. The transistor features a high DC current gain, allowing it to drive large loads with minimal base current.

Applications:

  • Motor control
  • Power amplifiers
  • Switching regulators
  • Solenoid drivers
  • Relay drivers

Features:

  • NPN Darlington Transistor
  • High DC Current Gain (hFE = 1000 typical)
  • Collector-Emitter Voltage (VCEO) = 60V
  • Collector Current (IC) = 10A
  • High Power Dissipation (PD) = 80W
  • Low Saturation Voltage
  • TO-220 Package

Benefits:

  • Enables efficient switching and amplification of high-power signals.
  • Reduces the base current requirement, simplifying drive circuitry.
  • Provides robust performance in demanding applications.
  • Offers excellent linearity in amplifier circuits.
  • Easy to mount and heatsink due to TO-220 package.

Additional Details:

The TIP140TU Darlington transistor is characterized by its high current gain and robust construction. It consists of two transistors internally connected in a Darlington configuration, which multiplies the current gain. This allows the TIP140TU to switch or amplify large currents with a relatively small base current. The device is housed in a TO-220 package, which provides good thermal conductivity and allows for easy mounting to a heatsink. When using the TIP140TU, it is important to ensure adequate heatsinking to prevent overheating and damage to the transistor. The transistor is commonly used in applications such as motor control, where it can switch large currents to control the speed and direction of a motor. In power amplifier applications, the TIP140TU can provide significant power gain to drive speakers or other loads. Detailed electrical characteristics, such as saturation voltage, leakage current, and switching times, can be found in the ON Semiconductor datasheet for the TIP140 series. Proper biasing and protection circuitry should be implemented to ensure reliable and safe operation of the transistor.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess