EN
  • EN
  • DE

MCP1799-3302H/DB

Part No MCP1799-3302H/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 80MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Voltage Dropout (Max) 1.1V @ 80mA
Current - Output 80mA
Current - Quiescent (Iq) 45 µA
Current - Supply (Max) 110 µA
PSRR 70dB ~ 35dB (100Hz ~ 100kHz)
Control Features -
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number MCP1799
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356558-MCP1799-3302H/DB
Ultra Librarian 3D Model Ultra Librarian MCP1799-3302H/DB CAD Model

Description

Microchip Technology MCP1799-3302H/DB Product Overview

The MCP1799-3302H/DB from Microchip Technology is a high-performance, low-dropout voltage regulator designed to deliver a fixed output voltage of 3.3V with an input voltage range up to 18V. This component is specifically engineered to cater to advanced electronic applications requiring stable and reliable power supplies.

With an impressive output current capacity of up to 70 mA, the MCP1799-3302H/DB is an ideal choice for power-sensitive applications. The device features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and improving overall system efficiency.

Key Features

  • Fixed Output Voltage: The device provides a stable 3.3V output, which is essential for consistent performance in electronic circuits.
  • High Input Voltage Range: The regulator can handle input voltages up to 18V, making it versatile for various applications.
  • Low Dropout Voltage: This feature allows for efficient operation, reducing power consumption and heat generation.
  • High Output Current: With the capability to deliver up to 70 mA of output current, this regulator can support a wide range of components.
  • Thermal Protection: The MCP1799-3302H/DB includes thermal shutdown protection to prevent damage from overheating.
  • Short Circuit Protection: The device is equipped with short circuit protection, enhancing its reliability and durability.

The MCP1799-3302H/DB is available in a compact package, which allows for easy integration into space-constrained designs. Its robust protection features make it particularly suited for automotive, industrial, and battery-operated devices where consistent and reliable power delivery is crucial.

Microchip Technology's commitment to quality ensures that the MCP1799-3302H/DB voltage regulator is a reliable choice for maintaining stable voltages in precision electronics. Whether you're designing power management systems for portable devices or looking to improve the efficiency of your existing applications, this voltage regulator offers a blend of performance, efficiency, and protection.

For detailed technical specifications, application notes, and support resources, visit the Microchip Technology website or contact their customer support team for assistance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7163 $60.8855
200+ $0.5878 $117.5600
305+ $0.5694 $173.6670
420+ $0.5511 $231.4620
545+ $0.5327 $290.3215
730+ $0.4776 $348.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,573 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess