EN
  • EN
  • DE

PHD16N03T,118

Part No PHD16N03T,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 13.1A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13.1A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 5.2nC @ 10V
Max Input Capacitance 180pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 32.6W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1087796-PHD16N03T,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHD16N03T,118 CAD Model

Description

The PHD16N03T,118 is a robust N-channel TrenchMOS logic level FET designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This field-effect transistor is a part of NXP's extensive portfolio of MOSFETs that deliver high efficiency and power density for a wide range of applications.

With its logic level gate drive, the PHD16N03T,118 is specifically designed to be driven directly from microcontrollers and other logic-level devices, making it an ideal choice for low-voltage and low-power applications. Its low threshold voltage allows for efficient switching at low gate voltages, which is beneficial in battery-operated devices and energy-saving applications.

The PHD16N03T,118 features a continuous drain current (I<sub>D) of 16A, which allows it to handle significant power without overheating. This current capacity, combined with a maximum drain-source voltage (V<sub>DSS) of 25V, makes it suitable for a variety of switching applications, including motor control, power management, and DC-DC converters.

The device comes in a compact SOT428 (D-PAK) surface-mount package, which provides excellent thermal performance and is compatible with standard PCB assembly techniques. Its size and thermal characteristics make it a good fit for space-constrained applications that require efficient heat dissipation.

The PHD16N03T,118 also boasts a low on-state resistance (R<sub>DS(on)) which minimizes conduction losses and enhances overall efficiency. This is particularly important in applications where minimizing power loss is crucial, such as portable electronics and solar inverters.

In summary, the PHD16N03T,118 from NXP Semiconductors is a high-performance, logic level N-channel MOSFET that provides efficient power switching with low gate drive requirements. Its robust design and thermal efficiency make it a versatile choice for designers looking to optimize power management in a variety of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess