EN
  • EN
  • DE

PMBT2907A/DLTR

Part No PMBT2907A/DLTR
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP SWITCHING TO-236AB / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Tape & Reel
Product Status Active
Base Product Number PMBT2907
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 978090-PMBT2907A/DLTR
Ultra Librarian 3D Model Ultra Librarian PMBT2907A/DLTR CAD Model

Description

Product Overview: PMBT2907A/DLTR

The PMBT2907A/DLTR is a high-quality PNP switching transistor designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This transistor is part of the PMBT series, which is renowned for its compact size and exceptional reliability. The PMBT2907A/DLTR is specifically engineered to cater to the needs of modern electronic applications where space is at a premium and performance is non-negotiable.

Key Features

  • Transistor Type: The PMBT2907A/DLTR is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which makes it suitable for use in a wide range of amplifying and switching applications.
  • Package: It comes in a SOT-23 plastic surface-mounted package, which is not only lightweight but also allows for high-density mounting on PCBs.
  • Power Handling: This device can handle continuous collector currents up to 600 mA, making it capable of driving moderate loads.
  • High Voltage Tolerance: With a collector-emitter voltage (Vceo) of -60V, the PMBT2907A/DLTR can safely operate at higher voltages compared to many other transistors in its class.
  • Thermal Performance: Its power dissipation is rated at 250 mW, which contributes to its robust thermal performance and reliability over extended periods of use.

Applications

The versatility of the PMBT2907A/DLTR makes it an ideal choice for a variety of applications, including:

  • Switching and amplification in consumer electronics
  • Driver stages in audio amplifiers
  • Signal processing circuits
  • Power management solutions
  • Control systems

Quality and Reliability

NXP's commitment to quality ensures that the PMBT2907A/DLTR transistor meets stringent industry standards for performance and reliability. Each unit is rigorously tested to ensure it performs to the specifications under a wide range of environmental conditions. This dedication to excellence makes the PMBT2907A/DLTR a reliable component for both commercial and industrial applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess