The DNLS350Y is a high-performance, surface-mount Schottky barrier rectifier designed by the reputable semiconductor manufacturer, Diodes Incorporated. This component is engineered to meet the stringent requirements of modern electronic applications, offering a blend of low forward voltage drop and high current capability.
Key Features
- Low Forward Voltage Drop: The DNLS350Y is designed to have a very low forward voltage drop, which enhances energy efficiency in applications, reducing thermal stress and improving system reliability.
- High Current Capability: With its ability to handle high current, this device is suitable for a wide range of power management tasks, making it an ideal choice for high-density circuit designs.
- Power Dissipation: The device is capable of dissipating significant power, contributing to its robust performance in challenging conditions.
- Surface-Mount Package: The DNLS350Y comes in a compact, surface-mount package that allows for efficient use of PCB space, making it suitable for miniaturized electronic assemblies.
- Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials, complying with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.
Applications
The DNLS350Y is versatile and can be used in a variety of applications, including:
- Power supply units
- DC-DC converters
- Battery charging systems
- LED lighting
- Automotive applications
- High-frequency rectification circuits
Technical Specifications
Parameter
Value
Package
PowerDI®5
Max. Repetitive Reverse Voltage (V<sub>RRM)
40V
Average Rectified Forward Current (I<sub>F(AV))
3.5A
Max. Forward Voltage Drop (V<sub>F) @ I<sub>F
0.48V @ 3.5A
Operating Temperature Range
-55°C to +150°C
With its robust design and versatile application range, the DNLS350Y is a reliable choice for designers looking to optimize the efficiency and performance of their power management systems.