EN
  • EN
  • DE

2SK3492-TL

Part No 2SK3492-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815488-2SK3492-TL
Ultra Librarian 3D Model Ultra Librarian 2SK3492-TL CAD Model

Description

The 2SK3492-TL from ON Semiconductor is a high-performance N-Channel MOSFET designed for efficient power management in a wide range of electronic applications. This MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • Device Type: N-Channel MOSFET
  • Package: TO-252 (DPAK) surface-mount package for compact designs.
  • Drain-Source Voltage (V<sub>DS): 600V, offering a high breakdown voltage suitable for various applications.
  • Continuous Drain Current (I<sub>D): 2A, ensuring adequate current handling capability for moderate power requirements.
  • Low On-Resistance (R<sub>DS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Provides improved performance in switching applications such as power supplies and converters.
  • Total Power Dissipation (P<sub>D): 25W, allowing for effective power handling within its operational limits.

Applications

The 2SK3492-TL is versatile and can be used in various applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control systems
  • Power management for consumer electronics
  • LED lighting solutions
  • High-voltage circuits

Quality and Reliability

ON Semiconductor is renowned for its high-quality products, and the 2SK3492-TL is no exception. It is designed to meet rigorous industry standards for reliability and performance, ensuring long-term stability in your electronic designs.

Environmental Considerations

The 2SK3492-TL complies with RoHS standards, making it an environmentally friendly choice for manufacturers looking to create products that meet global environmental regulations.

Whether you are designing power supplies, working on motor control, or developing energy-efficient solutions, the 2SK3492-TL N-Channel MOSFET from ON Semiconductor is an excellent choice for your power management needs.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess