EN
  • EN
  • DE

CPH3247-TL-E

Part No CPH3247-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN EPITAXIAL PLANAR SILICON / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
Win Source Part Number 867111-CPH3247-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3247-TL-E CAD Model

Description

ON Semiconductor CPH3247-TL-E - Power MOSFET

The CPH3247-TL-E from ON Semiconductor is a high-performance Power MOSFET designed for a wide range of applications requiring efficient power management and reliability. This device is part of ON Semiconductor's portfolio of energy-efficient power solutions, which are integral components in minimizing power losses and improving overall system efficiency.

Key Features

  • Low On-Resistance: The CPH3247-TL-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in your circuit designs.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is suitable for high-frequency power switching applications, ensuring minimal switching losses and better performance in power conversion and management tasks.
  • Low Gate Charge: With its low gate charge, the device requires less energy to turn on and off, which is beneficial for power-sensitive applications and contributes to the overall energy efficiency of the system.
  • Compact Package: The CPH3247-TL-E comes in a compact CPH package, making it ideal for space-constrained applications where board real estate is at a premium.

Applications

This Power MOSFET is well-suited for a variety of applications, including but not limited to:

  • DC/DC Converters
  • Power Supply Load Switches
  • Motor Control Circuits
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

Specifications

The CPH3247-TL-E operates with a drain-source voltage (V<sub>DS) of up to 60V, and a continuous drain current (I<sub>D) of 7A, making it a robust choice for handling moderate power loads. The device also features a low threshold voltage, ensuring operability at lower gate voltages, which can be particularly advantageous in battery-operated devices.

Conclusion

ON Semiconductor's CPH3247-TL-E Power MOSFET is a reliable and efficient solution for designers looking to optimize their power management systems. With its low on-resistance, high-speed switching capabilities, and energy-saving features, this MOSFET is a smart choice for modern electronic applications that demand high efficiency and compact design.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess