EN
  • EN
  • DE

CPH3249-TL-E

Part No CPH3249-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 350V 1A 3CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 350 V
Vce Saturation (Max) @ Ib, Ic 800mV @ 100mA, 500mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 100mA, 5V
Power - Max 900 mW
Frequency - Transition 20MHz
Mounting Type Surface Mount
Package / Case SC-96
Supplier Device Package 3-CPH
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 867112-CPH3249-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3249-TL-E CAD Model

Description

ON Semiconductor CPH3249-TL-E Product Overview

The ON Semiconductor CPH3249-TL-E is a state-of-the-art N-Channel MOSFET designed for high-efficiency power management applications. This compact and robust semiconductor device is an ideal choice for engineers looking to optimize their power circuitry in a range of electronic products.

Key Features

  • Low On-Resistance: With an ultra-low on-resistance of just 8.4 mOhms, the CPH3249-TL-E ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, making it well-suited for high-frequency power supplies and converters.
  • Power Dissipation: It has a power dissipation rating of 1.25W, which allows for substantial power handling capability within a compact form factor.
  • Small Package Size: The device comes in a small SOT-23 package, which is perfect for space-constrained applications.
  • Drain-Source Voltage: It supports a drain-source voltage (Vds) of 60V, providing ample headroom for a variety of uses.
  • Lead-Free and RoHS Compliant: The CPH3249-TL-E complies with environmental regulations, being lead-free and RoHS compliant.

Applications

The versatility of the CPH3249-TL-E MOSFET makes it suitable for a wide array of applications, including:

  • DC/DC Converters
  • Power Management for Portable Devices
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CPH3249-TL-E is no exception. It is manufactured with the highest standards to ensure it meets the rigorous demands of modern electronic devices. The device's reliability is backed by ON Semiconductor's extensive testing and quality assurance processes.

Conclusion

The ON Semiconductor CPH3249-TL-E N-Channel MOSFET is a superior choice for designers looking to improve power efficiency and performance in their products. Its low on-resistance, high-speed switching capabilities, and compact size make it an invaluable component in a multitude of power management applications.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4842 $59.3680
95+ $1.2185 $115.7575
150+ $1.1804 $177.0600
205+ $1.1423 $234.1715
265+ $1.1042 $292.6130
355+ $0.9898 $351.3790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess