The CPH3308-TL-E is a high-performance, P-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is tailored to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal processing capabilities.
Key Features
- Low On-Resistance: The CPH3308-TL-E features an exceptionally low on-resistance, which translates into reduced power loss and improved efficiency in applications.
- High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-speed operation which is crucial for power regulators, converters, and other circuits requiring rapid switching.
- Low Drive Voltage: It operates at a low drive voltage, making it compatible with modern low-voltage logic levels and helping to minimize power usage.
- Compact Package: The device comes in a compact CPH package, which saves valuable board space and is ideal for high-density circuit designs.
- Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the CPH3308-TL-E is both lead-free and RoHS compliant, reducing the environmental impact of electronic waste.
Applications
The CPH3308-TL-E is suitable for a wide range of applications, including:
- Power Management Systems
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Motor Control Circuits
Technical Specifications
With a drain-source voltage (Vds) of -30V and a continuous drain current (Id) of -6A, the CPH3308-TL-E is capable of handling significant power levels. The gate threshold voltage (Vgs th) is specified at -1.5V, which facilitates low-voltage operation. Its power dissipation (Pd) is rated at 1.25W, allowing for reliable performance in a variety of conditions.
For engineers and designers looking for a robust P-Channel MOSFET with high efficiency and low power consumption, the CPH3308-TL-E from ON Semiconductor is an excellent choice. Its combination of low on-resistance, high-speed switching, and energy-saving features make it a go-to component for power-sensitive applications.