EN
  • EN
  • DE

STP80NS04ZB

Part No STP80NS04ZB
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL CLAMPED 7.5mohm - 80A TO-220 FULLY PROTECTED MESH OVERLAY MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194667-STP80NS04ZB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP80NS04ZB CAD Model

Description

STP80NS04ZB - N-Channel MOSFET by STMicroelectronics

The STP80NS04ZB is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance MOSFET is part of STMicroelectronics' STripFET™ II series, which is renowned for its low on-state resistance and superior switching performance. The device is well-suited for a wide range of applications, including high-efficiency power supplies, motor control circuits, and automotive applications.

With a maximum drain-source voltage (V<sub>DS) of 40V, the STP80NS04ZB is capable of handling moderate voltage levels, making it versatile for various circuit designs. Its continuous drain current (I<sub>D) is rated at 80A, ensuring it can support high current loads without compromise. The low threshold voltage (V<sub>GS(th)) allows for easy drive and operation at low gate voltages, enhancing the overall efficiency of the system it is integrated into.

The device features an extremely low on-state resistance (R<sub>DS(on)) of just 3.3mΩ at a gate voltage of 10V. This low R<sub>DS(on) minimizes conduction losses and helps in achieving high energy efficiency, which is particularly important in power-sensitive applications. Additionally, the STP80NS04ZB boasts an excellent gate charge (Q<sub>g), which facilitates fast switching speeds, reducing switching losses and improving performance in high-frequency operations.

Encapsulated in a TO-220 package, the STP80NS04ZB is designed to offer not only thermal efficiency but also mechanical robustness. The package ensures effective heat dissipation, which is critical for maintaining stability and reliability under high current conditions. Furthermore, the device is 100% avalanche tested, highlighting its durability and resilience in harsh environments.

Overall, the STP80NS04ZB from STMicroelectronics is a highly reliable and efficient solution for designers looking to enhance their power management systems. Its combination of low on-resistance, high current capability, and fast switching characteristics make it an excellent choice for a broad spectrum of applications where performance and energy efficiency are of paramount importance.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4705 $59.2920
57+ $2.0272 $115.5504
89+ $1.9639 $174.7871
122+ $1.9004 $231.8488
158+ $1.8371 $290.2618
211+ $1.6470 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess