Product Overview: CPH6602-TL-E by ON Semiconductor
The CPH6602-TL-E is a high-performance, N-Channel MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is designed to meet the demanding requirements of modern electronic circuits, offering a compact, efficient, and reliable solution for switching and amplification applications.
Key Features
- Low On-Resistance: The device features an exceptionally low on-resistance of typically 33 mΩ, which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: With its fast switching capabilities, the CPH6602-TL-E is ideal for high-speed circuit designs, contributing to better performance and reduced switching losses.
- Low Drive Voltage: It operates at a low drive voltage, making it compatible with low-voltage logic level circuits and reducing the need for level-shifting components.
- Compact Package: Encased in a compact CPH-3 package, this MOSFET is suitable for space-constrained applications without compromising on power handling capabilities.
Applications
The versatility of the CPH6602-TL-E allows it to be used in a wide range of applications, which include:
- Power management circuits
- DC/DC converters
- Motor control systems
- Load switches
- High-efficiency power supplies
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Gate-to-Source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
6.5A
Power Dissipation (P<sub>D)
1.0W
Operating Temperature Range
-55°C to +150°C
In summary, the CPH6602-TL-E from ON Semiconductor is a robust and efficient N-Channel MOSFET that provides designers with a high-performance switching solution. Its low on-resistance, high-speed switching, and low drive voltage make it a suitable choice for a multitude of applications where power efficiency and space-saving are crucial.