EN
  • EN
  • DE

CS8101YD8G

Part No CS8101YD8G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 5.0 V, 100 mA Low Dropout Linear Regulator with RESET and ENABLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 30V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 140μA ~ 20mA
PSRR 75dB (120Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1163441-CS8101YD8G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS8101
Introduction Date July 27, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS8101YD8G CAD Model

Description

The CS8101YD8G is a high-performance, automotive-grade linear voltage regulator integrated circuit (IC) designed and manufactured by ON Semiconductor. This robust component is engineered to meet the stringent requirements of automotive applications, providing a stable and reliable power supply for microcontrollers, sensors, and other electronic systems within vehicles.

Key Features

  • Output Voltage: The CS8101YD8G offers a fixed output voltage, ensuring consistent performance for the connected electronic components.
  • High Output Current: Capable of delivering up to 5V/150mA, it is suitable for powering a wide range of automotive circuits.
  • Low Dropout Voltage: Designed for efficiency, the low dropout voltage minimizes power loss and improves overall system performance.
  • Thermal Protection: The IC includes an over-temperature protection feature, which safeguards the device and the system from damage due to excessive heat.
  • Short Circuit Protection: In-built short circuit protection ensures the longevity of the product and the safety of the application by preventing damage from unexpected electrical faults.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 150°C, the CS8101YD8G is well-suited for the harsh conditions of automotive environments.

Applications

The CS8101YD8G is versatile and can be used in various automotive systems, including:

  • Body Control Modules
  • Instrument Cluster Systems
  • Infotainment Systems
  • Telematics
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

Encased in a small surface-mount package, the CS8101YD8G is designed for space-constrained applications. It is compliant with AEC-Q100 standards for automotive reliability, reflecting ON Semiconductor's commitment to quality and performance.

Conclusion

The ON Semiconductor CS8101YD8G is a reliable and durable linear voltage regulator that offers stability and protection for automotive electronics. Its comprehensive feature set and adherence to automotive industry standards make it an ideal choice for manufacturers looking to enhance the performance and safety of their vehicle systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess