EN
  • EN
  • DE

CSPESD30401R

Part No CSPESD30401R
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 244449-CSPESD30401R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSPESD30401R CAD Model

Description

The ON Semiconductor CSPESD30401R is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) that can cause permanent damage to sensitive electronic components. This compact and efficient solution is ideal for protecting systems with stringent space constraints without compromising on performance.

Key Features

  • Low Clamping Voltage: The CSPESD30401R offers a low clamping voltage, ensuring that the protected components are shielded from the high voltage transients typically associated with ESD events.
  • Low Capacitance: With ultra-low capacitance, this ESD protection device is perfect for high-speed data lines, including USB 2.0, HDMI, and other communication ports, as it minimizes signal degradation.
  • High ESD Protection: It is capable of withstanding ESD strikes up to ±30 kV, exceeding the IEC61000-4-2 standard, providing robust protection for your electronic devices.
  • Small Package Size: The CSPESD30401R comes in a small CSP (Chip Scale Package), making it an excellent choice for portable electronics where PCB real estate is at a premium.

Applications

The CSPESD30401R is suitable for a wide range of applications, particularly where high-speed data integrity and ESD protection are critical. Common applications include:

  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Digital Cameras and Video Recorders
  • Wearable Technology
  • USB Hubs, Peripherals, and Accessories
  • Consumer Electronics

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CSPESD30401R is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards, providing designers with confidence in the protection of their high-speed data interfaces.

Conclusion

With its combination of low capacitance, low clamping voltage, and high ESD protection in a tiny footprint, the ON Semiconductor CSPESD30401R is an excellent choice for designers looking to enhance the durability and longevity of their products without sacrificing performance or space.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess