EN
  • EN
  • DE

DAP8C

Part No DAP8C
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 250935-DAP8C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAP8C CAD Model

Description

The ON Semiconductor DAP8C is a high-performance, integrated power switch designed for a wide range of applications, particularly in AC-DC power supply modules. This compact, yet powerful component is tailored to meet the rigorous demands of modern electronic devices that require efficient power management solutions.

Key Features

  • High-Voltage Startup: The DAP8C comes with an integrated high-voltage startup circuit that enables the system to start up quickly and efficiently, even under fluctuating input voltage conditions.
  • Advanced Protection: It features multiple protection mechanisms, including Over Voltage Protection (OVP), Over Temperature Protection (OTP), and Over Current Protection (OCP), ensuring the longevity and reliability of both the power switch and the end product.
  • Low Standby Power: The device is designed for energy-saving applications, with a focus on low standby power consumption, making it ideal for products that need to comply with stringent energy regulations.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the DAP8C utilizes frequency modulation, which helps in reducing noise in sensitive electronic equipment.
  • Integrated Power MOSFET: A built-in high-voltage power MOSFET provides efficient power conversion and reduces external component count, which can lead to cost savings in mass production.

Applications

The DAP8C is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Drivers
  • Adapter and Battery Chargers
  • Standby and Auxiliary Power Supplies

Technical Specifications

With an operating junction temperature range of -40°C to +150°C, the DAP8C is robust and suitable for operation in a wide range of environmental conditions. It supports a wide input voltage range, accommodating various power supply standards across the globe.

Conclusion

The ON Semiconductor DAP8C is an exemplary power management solution that combines performance, efficiency, and reliability. Its comprehensive protection features and low power consumption make it an excellent choice for designers looking to enhance the performance of their power supply modules while ensuring safety and energy efficiency.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Shindengen
Need more? Email Us
NEC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess