EN
  • EN
  • DE

DF005S1

Part No DF005S1
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 50V 1A 4SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Bridge Rectifier Single Phase Standard 50 V Surface Mount 4-SDIP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SDIP
Family Name DF005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DF005S1CT, DF005S1TR, DF005S1DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916885-DF005S1
Ultra Librarian 3D Model Ultra Librarian DF005S1 CAD Model

Description

Product Overview: DF005S1 Bridge Rectifier

The DF005S1 is a robust bridge rectifier module designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to convert an alternating current (AC) input into a direct current (DC) output, a fundamental function in power supply applications.

Key Features

  • Peak Reverse Voltage: The DF005S1 can withstand a high peak reverse voltage, ensuring stability and reliability in demanding applications.
  • Forward Current: With a substantial average rectified forward current, this component is well-suited for a variety of electronic circuits requiring consistent power delivery.
  • Surge Overload Rating: The surge overload rating protects the circuit from power surges, making the DF005S1 an excellent choice for electrical environments prone to voltage spikes.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this device results in higher efficiency and reduced thermal stress on the component.
  • High Reliability: The DF005S1 is designed with ON Semiconductor's commitment to quality, ensuring a high level of reliability and performance longevity.

Applications

The DF005S1 bridge rectifier is versatile and can be used in various applications, such as:

  • Power supplies for consumer electronics
  • Adapters and battery chargers
  • Office machines and home appliances
  • Industrial equipment

Product Specifications

Parameter Value
Package Type SIP-4
Peak Reverse Voltage (VRRM) 50 V
Average Rectified Forward Current (IF(AV)) 1 A
Operating Temperature Range -55°C to +150°C

ON Semiconductor's DF005S1 is a reliable and efficient solution for your rectification needs, ensuring consistent performance and durability in a wide range of electronic applications.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2004 $58.1160
705+ $0.1645 $115.9725
1,090+ $0.1594 $173.7460
1,500+ $0.1542 $231.3000
1,940+ $0.1491 $289.2540
2,595+ $0.1337 $346.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess