The ON Semiconductor DL-7240-201PB is a high-performance laser diode that offers exceptional reliability and longevity, making it an ideal choice for a wide range of industrial and commercial applications. This diode is designed to deliver a stable and efficient output, ensuring precise operation in various demanding environments.
Key Features
- Wavelength: The DL-7240-201PB operates at a wavelength of approximately 780 nm, which falls within the infrared spectrum. This wavelength is suitable for applications such as fiber optic communication, spectroscopy, and sensing technologies.
- Output Power: It is capable of emitting a continuous wave (CW) output power of up to 5 mW, providing sufficient intensity for a range of applications while maintaining energy efficiency.
- Package: This laser diode comes in a compact 5.6 mm package, allowing for easy integration into various systems without the need for significant space or complex mounting solutions.
- Operating Temperature: With an operating temperature range of -10°C to +60°C, the DL-7240-201PB maintains consistent performance across a wide range of environmental conditions.
- Long Lifespan: ON Semiconductor's commitment to quality ensures that the DL-7240-201PB has a long operational life, reducing the need for frequent replacements and maintenance.
Applications
The DL-7240-201PB's versatility allows it to be used in various applications, including:
- Barcode scanning
- Medical diagnostics
- Distance measurement
- Positioning and alignment systems
- Optical data storage
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the DL-7240-201PB is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. This dedication to excellence ensures that customers receive a product that not only meets but exceeds their performance requirements.