EN
  • EN
  • DE

E13003

Part No E13003
Manufacturer ON Semiconductor
Description POWER TRANS ISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case TO-126
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 738020-E13003
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E13003 CAD Model

Description

The ON Semiconductor E13003 is a high-voltage, high-speed power NPN transistor designed to deliver robust performance for a wide range of applications. This component is part of ON Semiconductor's well-regarded portfolio of power transistors, which are engineered to meet the stringent requirements of modern electronic circuits.

Key Features

  • Voltage Capabilities: The E13003 is capable of withstanding voltages up to 400V, making it suitable for high-voltage power supplies and lighting applications.
  • Current Handling: It can handle continuous collector currents up to 1.5A, with peak current capabilities significantly higher, ensuring reliable operation under varying load conditions.
  • Speed: Designed for high-speed switching, the E13003 can switch on and off rapidly, which is crucial for applications requiring efficient power regulation and control.
  • Power Dissipation: With a power dissipation rating of 40W, this transistor can handle significant amounts of power, making it ideal for demanding environments.
  • Configuration: It comes in a TO-220 package, which is widely used and recognized for its ease of mounting and heat dissipation properties.

Applications

The versatility of the E13003 allows it to be used in a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Lighting circuits
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the E13003 is no exception. It is manufactured to the highest standards to ensure reliability and performance consistency. This transistor is a testament to ON Semiconductor's dedication to providing components that meet the needs of advanced electronic systems.

Environmental Considerations

ON Semiconductor is committed to environmental stewardship. The E13003 is designed with eco-friendly considerations in mind and is compliant with RoHS directives, ensuring that it meets global standards for environmental responsibility.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1317 $57.9480
1,065+ $0.1086 $115.6590
1,650+ $0.1051 $173.4150
2,275+ $0.1016 $231.1400
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess