The ECH8622R is a state-of-the-art power management device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of electronic components that cater to a wide range of applications, including automotive, industrial, and consumer markets.
Key Features
- High Efficiency: The ECH8622R is engineered for maximum power efficiency, which helps reduce energy consumption and heat generation in electronic systems.
- Durable Construction: Built with robust materials, this device ensures reliability and longevity under various operating conditions.
- Compact Design: Its small footprint makes it ideal for space-constrained applications, allowing for more flexible design options.
- Low Power Loss: ON Semiconductor's technology minimizes power loss during operation, enhancing overall system performance.
- Wide Operating Temperature Range: The ECH8622R is designed to function effectively over a broad temperature range, making it suitable for harsh environments.
Applications
The versatility of the ECH8622R allows it to be used in a multitude of applications. It is particularly well-suited for:
- Power supply modules
- DC-DC converters
- Automotive electronics
- Industrial control systems
- Portable and battery-powered devices
Technical Specifications
Parameter
Value
Package Type
SOP-8
Input Voltage Range
4.5V to 5.5V
Output Current
Up to 2A
Switching Frequency
1.5 MHz (typical)
Operating Temperature
-40°C to +85°C
Quality and Environmental Compliance
ON Semiconductor is committed to environmental stewardship and the ECH8622R is no exception. This product complies with various environmental standards, ensuring that it meets the rigorous demands of eco-friendly operation and manufacturing processes.
For detailed product information, technical support, and ordering details, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.