EN
  • EN
  • DE

EMI7204MU

Part No EMI7204MU
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description Four-Six-Eight -Channel EMI Filter with Integrated ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1171940-EMI7204MU
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMI7204MU CAD Model

Description

The ON Semiconductor EMI7204MU is a highly integrated EMI filtering solution designed to suppress electromagnetic interference (EMI) in electronic devices. This advanced component is ideal for applications that require a reduction in EMI to meet regulatory standards or to improve performance and reliability.

Key Features

  • Integrated EMI Filtering: The EMI7204MU offers a comprehensive EMI filtering solution, incorporating multiple filter components into a single package, which simplifies the design and reduces the PCB footprint.
  • High-Frequency Performance: Engineered to perform at high frequencies, this filter is suitable for applications with fast signal edges, such as USB interfaces, helping to maintain signal integrity while reducing noise.
  • Low-Pass Filter Configuration: The device features a low-pass filter design, effectively attenuating unwanted high-frequency noise while allowing the desired signals to pass through with minimal loss.
  • Compact Package: The EMI7204MU comes in a compact, surface-mount package that is compatible with standard PCB manufacturing processes, making it easy to integrate into a variety of designs.

Applications

The EMI7204MU is versatile and can be used in a range of applications where EMI suppression is critical. Some common uses include:

  • Consumer Electronics
  • Mobile Devices
  • Computing Interfaces
  • USB Ports and Peripherals
  • High-Speed Data Lines

Technical Specifications

The EMI7204MU is characterized by its robust performance and technical specifications that meet the stringent requirements of modern electronic devices:

  • Operating Temperature Range: -40°C to +85°C
  • Low Insertion Loss
  • High Attenuation of Differential and Common Mode Noise
  • RoHS Compliant

ON Semiconductor's commitment to quality ensures that the EMI7204MU provides reliable EMI suppression for sensitive electronic circuits. With its compact design and powerful filtering capabilities, it is an excellent choice for designers looking to enhance their products' performance in EMI-prone environments.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,945 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess