EN
  • EN
  • DE

ENGDPFT6203AS1

Part No ENGDPFT6203AS1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 259278-ENGDPFT6203AS1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ENGDPFT6203AS1 CAD Model

Description

ON Semiconductor ENGDPFT6203AS1 - Robust Power MOSFET

The ON Semiconductor ENGDPFT6203AS1 is a high-performance Power MOSFET that is designed to meet the demanding requirements of modern electronic circuits. This component is engineered to provide efficient power management and switching with low on-state resistance and fast switching speeds, making it an ideal choice for a wide range of applications including power supplies, motor controls, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The ENGDPFT6203AS1 features exceptionally low on-state resistance, which minimizes power loss and improves overall efficiency in applications.
  • High-Speed Switching: Designed for applications that require high-speed switching, this MOSFET can operate at high frequencies without compromising performance.
  • High Thermal Performance: With an excellent thermal design, the ENGDPFT6203AS1 can handle significant power levels while maintaining a stable temperature, ensuring reliability and longevity.
  • Robust Design: The device is built to withstand harsh conditions and is characterized by its robustness against repetitive avalanche events, making it suitable for rugged applications.
  • Low Gate Charge: The low gate charge of the ENGDPFT6203AS1 allows for efficient control with minimal power loss, contributing to the overall energy efficiency of the system.

Applications

The versatility of the ENGDPFT6203AS1 makes it suitable for a broad range of applications. It is commonly used in:

  • DC/DC converters
  • Power management systems
  • Automotive applications
  • Motor drives and inverters
  • Switch mode power supplies (SMPS)

Product Specifications

The ENGDPFT6203AS1 Power MOSFET from ON Semiconductor comes in a compact package and is designed for surface mount technology (SMT), allowing for efficient assembly and saving valuable board space. It operates over a wide temperature range, ensuring performance in various environments. The device's specifications are tailored to provide reliable operation and to meet the stringent requirements of the industry.

Whether you're designing a sophisticated industrial system or a high-performance consumer product, the ENGDPFT6203AS1 from ON Semiconductor offers a combination of efficiency, reliability, and performance that can help elevate your design to the next level.

You May Also Be Interested in

Sanken
Lowest to $1.1435
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
Intel
Lowest to $10.8258
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess