EN
  • EN
  • DE

ESD5205P6T6G

Part No ESD5205P6T6G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10VC SOT963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-963
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-963
Case / Package SOT-963
Family Name ESD52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD5205P6T6GOSDKR, ESD5205P6T6G-ND, ESD5205P6T6GOSCT, ESD5205P6T6GOSTR
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871156-ESD5205P6T6G
Ultra Librarian 3D Model Ultra Librarian ESD5205P6T6G CAD Model

Description

ON Semiconductor ESD5205P6T6G Product Overview

The ESD5205P6T6G from ON Semiconductor is a cutting-edge Electrostatic Discharge (ESD) protection device designed to safeguard high-speed data lines and other sensitive circuits against damaging ESD strikes. This device is a perfect solution for modern electronics where high-speed data integrity and robust protection are paramount.

Constructed with ON Semiconductor's innovative technology, the ESD5205P6T6G offers ultra-low capacitance and low clamping voltage, making it ideal for protecting high-speed data lines such as USB 3.0, HDMI, Thunderbolt, and other interfaces that require minimal signal attenuation. The low capacitance ensures that the high-speed signals are not distorted, maintaining the integrity and quality of data transmission.

Key Features:

  • Low Capacitance: The device features an ultra-low capacitance of typically 0.3 pF, which is essential for maintaining signal integrity in high-speed applications.
  • ESD Protection: It offers robust ESD protection of ±20 kV (air discharge) and ±12 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring devices are shielded from common electrostatic occurrences.
  • Small Package: The ESD5205P6T6G comes in a compact SOT-563 package, making it suitable for space-constrained applications without compromising on protection.
  • Low Clamping Voltage: It provides a low clamping voltage, which is crucial for the protection of sensitive circuit components that can be damaged by high voltage transients during an ESD event.
  • Fast Response Time: The device reacts swiftly to ESD strikes, ensuring immediate protection and minimizing the risk to the protected circuit.

With its combination of low capacitance, high ESD protection levels, and a small form factor, the ESD5205P6T6G is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Whether it's for consumer electronics, telecommunications, or computing applications, this ESD protection diode from ON Semiconductor is engineered to deliver reliable performance where it matters most.

Integrating the ESD5205P6T6G into your design can help prevent costly damage and operational failures, leading to increased customer satisfaction and reduced warranty claims. Trust ON Semiconductor for advanced protection solutions that keep your electronics safe in an increasingly connected world.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1802 $58.5650
785+ $0.1478 $116.0230
1,210+ $0.1432 $173.2720
1,670+ $0.1386 $231.4620
2,160+ $0.1340 $289.4400
2,885+ $0.1201 $346.4885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,576 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess