EN
  • EN
  • DE

ESD9D5.0T5G

Part No ESD9D5.0T5G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 260232-ESD9D5.0T5G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD9D5.0T5G CAD Model

Description

ON Semiconductor ESD9D5.0T5G: ESD Protection Diode

The ESD9D5.0T5G from ON Semiconductor is a highly efficient, unidirectional electrostatic discharge (ESD) protection diode designed to safeguard sensitive electronic components from transient voltage spikes. This compact and robust device is an ideal solution for protecting high-speed data lines and I/O ports in a wide range of applications, including mobile phones, portable electronics, and other miniature electronic devices where board space is at a premium.

Key Features

  • Low Clamping Voltage: The ESD9D5.0T5G offers a low dynamic resistance and clamping voltage, providing superior protection against ESD events.
  • Fast Response Time: With its ultra-fast response to transient events, this diode ensures that sensitive circuitry is shielded from the damaging effects of ESD almost instantaneously.
  • Low Capacitance: The device's low loading capacitance makes it suitable for protecting high-speed signal lines without significant signal attenuation.
  • Small Package: Housed in a small SOD-923 package, the ESD9D5.0T5G minimizes the PCB space required for ESD protection.
  • High Reliability: Built with ON Semiconductor's industry-leading manufacturing processes, this diode offers high reliability and consistent performance.
  • IEC Compliance: It is designed to meet the IEC 61000-4-2 standard, enduring ESD strikes of ±30kV (air discharge) and ±30kV (contact discharge).

Applications

  • USB Interfaces
  • HDMI Ports
  • DisplayPort Interfaces
  • Smartphone and Tablet I/O Ports
  • Digital Cameras and Portable Electronics
  • Other High-Speed Data Line Applications

The ESD9D5.0T5G's combination of features ensures that it not only meets the requirements of modern electronic devices for ESD protection but also contributes to the overall system robustness and longevity. By integrating this protection diode into your design, you can significantly enhance the ESD immunity of your electronic products, ensuring that they withstand the rigors of everyday use and accidental static discharges.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and design resources provided by ON Semiconductor.

You May Also Be Interested in

Shindengen
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $1.5165
Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
STMicroelectronics
Lowest to $103.5561
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess