EN
  • EN
  • DE

PM25CL04-S

Part No PM25CL04-S
Manufacturer Ramtron
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 277644-PM25CL04-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM25CL04-S CAD Model

Description

The PM25CL04-S is a 4-kilobit (512 x 8) Serial Peripheral Interface (SPI) Ferroelectric Random Access Memory (F-RAM) device manufactured by Ramtron (now Cypress Semiconductor/Infineon). F-RAM offers fast write speeds, high endurance, and low power consumption compared to traditional EEPROM or Flash memory.

Applications:

  • Data Logging
  • Metering
  • Industrial Controls
  • Medical Devices
  • Wearable Electronics
  • Gaming Devices

Features:

  • 4-Kilobit (512 x 8) F-RAM: Non-volatile memory with fast write speeds and high endurance.
  • High Endurance: 10^14 read/write cycles, providing virtually unlimited write endurance.
  • Fast Write Speed: No write delays, allowing for real-time data storage.
  • Low Power Consumption: Significantly lower power consumption than EEPROM or Flash memory.
  • SPI Interface: Industry-standard SPI interface for easy integration with microcontrollers.
  • 3.3V Operating Voltage: Compatible with a wide range of microcontrollers and systems.
  • Data Retention: 10 years of data retention.
  • Small Package: Available in SOIC package for space-constrained applications.

Benefits:

  • Real-Time Data Logging: Fast write speeds eliminate write delays, enabling continuous data logging without performance bottlenecks.
  • High Reliability: High endurance ensures reliable operation even in applications with frequent write cycles.
  • Long-Term Data Storage: 10-year data retention guarantees data integrity over extended periods.
  • Low Power Operation: Low power consumption extends battery life in portable devices.
  • Easy Integration: SPI interface simplifies integration with existing microcontroller-based systems.
  • Reduced System Cost: Eliminates the need for external EEPROM or Flash memory, reducing overall system cost.
  • Instant On: Unlike EEPROM or Flash, F-RAM doesn't require power-up delays.

Additional Details:

The PM25CL04-S communicates via the SPI interface, using signals such as Chip Select (CS), Serial Clock (SCK), Serial Data In (SI), and Serial Data Out (SO). The device is typically available in an 8-pin SOIC package. Its fast write speeds make it ideal for applications where frequent data updates are required. The device is a direct replacement for serial EEPROM in many applications, offering superior performance and reliability. The write cycle is effectively instantaneous, as data is stored in the F-RAM cell immediately without the need for a separate write cycle. Consult the datasheet for timing diagrams, command sets, and other technical specifications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess