EN
  • EN
  • DE

ESD9X5V0ST5G

Part No ESD9X5V0ST5G
Manufacturer ON Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126829-ESD9X5V0ST5G
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD9X5V0ST5G CAD Model

Description

ON Semiconductor ESD9X5V0ST5G Product Overview

The ESD9X5V0ST5G from ON Semiconductor is a cutting-edge ESD (Electrostatic Discharge) protection device designed to safeguard sensitive electronic components from the potentially damaging effects of transient voltage spikes. This device is particularly well-suited for high-speed data line applications due to its low clamping voltage and fast response time.

Key Features

  • Transient Protection: The ESD9X5V0ST5G provides excellent transient protection for sensitive circuits by clamping unwanted voltage spikes to a safe level, thereby preventing damage to the electronic components.
  • Low Capacitance: With its low loading capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: The low clamping voltage characteristic ensures that the protected component is exposed to minimal stress during an ESD event.
  • Bi-directional Design: The bi-directional design of the device allows it to protect circuits from ESD strikes coming from either direction, offering versatile protection for a variety of applications.
  • Small Package: The ESD9X5V0ST5G comes in a compact SOD-923 package, making it suitable for space-constrained applications.

Applications

The ESD9X5V0ST5G is designed for a broad range of applications where ESD protection is critical. It is commonly used in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Data transmission lines including USB, HDMI, and Ethernet
  • Consumer electronics like digital cameras and audio devices
  • Medical devices with sensitive electronic instrumentation
  • Automotive electronics that require robust protection against transients

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the ESD9X5V0ST5G is no exception. This product is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets the stringent standards required for ESD protection devices. Users can trust in the ESD9X5V0ST5G to provide reliable and consistent performance in protecting their valuable electronic circuits from the dangers of electrostatic discharge.

You May Also Be Interested in

Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Nichicon
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Panjit
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess