EN
  • EN
  • DE

F44H11G

Part No F44H11G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 10A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 1μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 2W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 204018-F44H11G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F44H11G CAD Model

Description

The F44H11G is a high-performance, Silicon NPN Power Transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This robust component is specifically engineered to meet the demands of high-efficiency power amplification and switching applications.

Key Features

  • High Current Capability: The F44H11G is capable of handling continuous collector currents up to 4A, making it suitable for high-power circuits.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 80V, it can easily manage higher voltage applications, providing versatility in its use.
  • Low Saturation Voltage: The transistor has a low VCE(sat) which ensures efficient operation with minimal power loss, contributing to the overall efficiency of the system it is used in.
  • Complementary PNP Type: ON Semiconductor offers a complementary PNP transistor, making it easier for designers to implement push-pull configurations in their circuit designs.
  • TO-220 Package: The F44H11G comes in a TO-220 package, known for its excellent thermal performance, making it suitable for applications that generate significant heat.

Applications

The ON Semiconductor F44H11G is versatile and can be used in a variety of applications, including:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The F44H11G is designed for reliability, withstanding rigorous conditions while maintaining its performance. It is a testament to ON Semiconductor's dedication to providing components that meet the highest standards of quality and reliability for their customers' critical applications.

Whether you are developing power management systems, designing audio equipment, or creating motor control solutions, the F44H11G from ON Semiconductor is a choice that offers reliability, efficiency, and performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6151 $70.8453
6+ $19.3763 $116.2578
10+ $18.7711 $187.7110
13+ $18.1658 $236.1554
17+ $17.5606 $298.5302
23+ $15.7438 $362.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess