EN
  • EN
  • DE

FAN5365UC00

Part No FAN5365UC00
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 738224-FAN5365UC00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN5365UC00 CAD Model

Description

ON Semiconductor FAN5365UC00: High-Efficiency Synchronous Buck Regulator

The FAN5365UC00, by ON Semiconductor, is a cutting-edge synchronous buck regulator designed to deliver high efficiency and performance for portable applications. This compact power solution integrates advanced features in a small form factor, making it ideal for space-constrained devices such as smartphones, tablets, and other handheld electronics.

At the heart of the FAN5365UC00 is a high-frequency PWM controller that drives two N-channel MOSFETs. This design enables the regulator to operate at a switching frequency of up to 3 MHz, which allows for the use of small, low-profile inductors and capacitors. This results in a reduced footprint on the PCB and minimizes the overall solution size, an essential factor for modern portable devices.

The device boasts an impressive efficiency level that can reach up to 96%, thanks to its synchronous rectification and low quiescent current. This high efficiency translates to longer battery life, a crucial aspect for battery-powered applications. Additionally, the FAN5365UC00 features a 2.7V to 5.5V input voltage range, accommodating a wide variety of power sources.

For enhanced performance, the FAN5365UC00 incorporates a mode-select pin that allows users to choose between automatic PFM-PWM mode for improved efficiency at light loads and forced PWM mode for better noise performance at all loads. The device also includes a 1.5% accurate reference voltage for tight output regulation, which is essential for sensitive RF and other critical applications.

Safety is a top priority for ON Semiconductor, and the FAN5365UC00 reflects this with its comprehensive protection features. These include over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.

In summary, the FAN5365UC00 from ON Semiconductor is a robust and efficient solution for power management in portable devices. Its small size, high efficiency, and advanced features make it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3289 $60.6046
33+ $3.5516 $117.2028
51+ $3.4407 $175.4757
70+ $3.3299 $233.0930
90+ $3.2190 $289.7100
121+ $2.8863 $349.2423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess