EN
  • EN
  • DE

FCH070N60E

Part No FCH070N60E
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 52A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 70mOhm at 26A, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 166nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4925pF at 380V
Power Dissipation (Maximum) 481W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247 Long Leads
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1173578-FCH070N60E
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCH070N60E CAD Model

Description

Product Overview: FCH070N60E by ON Semiconductor

The FCH070N60E is a cutting-edge 600V, N-Channel SuperFET® III MOSFET designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance MOSFET is engineered to deliver exceptional efficiency, reliability, and thermal performance, making it an ideal choice for a wide range of power applications.

Key Features

  • Advanced SuperFET® III Technology: The FCH070N60E utilizes ON Semiconductor's proprietary SuperFET III technology, which provides lower on-resistance and reduced gate charge, leading to improved switching performance and higher efficiency.
  • High Current Capability: With a continuous drain current (ID) of 70A, this MOSFET can handle high-power applications with ease.
  • High Voltage Rating: The device is rated for a drain-to-source voltage (VDS) of 600V, making it suitable for high-voltage applications.
  • Low On-Resistance: Featuring an extremely low typical on-resistance (RDS(on)) of 0.045 ohms, the FCH070N60E ensures minimal power loss during operation.
  • Fast Switching Speed: Fast switching capabilities are a hallmark of this MOSFET, reducing losses during power conversion processes.
  • Robust Body Diode: The device includes a robust body diode with a low reverse recovery charge (Qrr), which is critical for high-efficiency power switching.

Applications

The FCH070N60E is highly versatile and can be used in various applications such as:

  • Power Supply Units (PSUs)
  • Uninterruptible Power Supplies (UPS)
  • DC-AC Inverters for Solar Energy Systems
  • Electric Vehicle (EV) Chargers
  • High-Efficiency DC-DC Converters
  • Welding Equipment
  • Induction Heating Systems

Reliability and Safety

ON Semiconductor's FCH070N60E is designed with reliability in mind. It features a 100% avalanche tested design, ensuring robustness and longevity in harsh environments. Additionally, the MOSFET is RoHS compliant, adhering to environmental standards and promoting sustainability in electronic components.

Conclusion

The FCH070N60E from ON Semiconductor exemplifies state-of-the-art MOSFET technology with its high voltage capacity, low on-resistance, and fast switching speeds. Suitable for a broad array of power applications, this device is engineered to boost efficiency, reduce power losses, and ensure reliable operation in even the most demanding situations.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7154 $58.2924
11+ $9.1005 $100.1055
18+ $8.7931 $158.2758
25+ $8.1782 $204.4550
32+ $7.8708 $251.8656
40+ $7.5633 $302.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess