EN
  • EN
  • DE

FCP150N65F

Part No FCP150N65F
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel SuperFET II FRFET MOSFET | MOSFET N-CH 650V 24A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 24A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 150mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 2.4mA
Gate Charge (Qg) (Maximum) at Vgs 93nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3737pF at 100V
Power Dissipation (Maximum) 298W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1173619-FCP150N65F
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCP150N65F CAD Model

Description

ON Semiconductor FCP150N65F Power MOSFET

The FCP150N65F is a high-performance N-channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is specifically designed to deliver high efficiency and power density for a wide range of applications. With an impressive 650V drain-to-source voltage (V<sub>DS), it is particularly suited for high voltage power conversion systems.

The device features a low on-state resistance (R<sub>DS(on)) of just 150 mΩ, which significantly reduces conduction losses and enhances overall system efficiency. This is especially critical in applications such as solar inverters, electric vehicle chargers, and industrial power supplies where efficiency is paramount.

The FCP150N65F is built using ON Semiconductor's advanced silicon technology, which provides superior switching performance and ruggedness. The fast switching speed of the MOSFET minimizes losses during power conversion, while its robustness ensures reliability even under harsh operating conditions. This makes the FCP150N65F an ideal choice for designers looking for a MOSFET that can handle high surge currents without compromising on performance.

In addition to its electrical characteristics, the FCP150N65F also comes in a TO-220 package, which is widely recognized for its ease of use and excellent thermal performance. The package allows for efficient heat dissipation, ensuring the MOSFET operates within its safe temperature range even at high currents. This contributes to the longevity and durability of the device.

ON Semiconductor's commitment to sustainability is evident in the FCP150N65F, which is designed with eco-friendly materials and complies with various environmental regulations. Customers can be assured of a product that not only delivers on performance but also supports environmentally responsible manufacturing practices.

Whether it's for power management in consumer electronics, renewable energy systems, or industrial applications, the FCP150N65F from ON Semiconductor is a reliable and efficient solution that engineers can count on to optimize their power conversion systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6879 $59.0064
39+ $3.0261 $118.0179
60+ $2.9314 $175.8840
82+ $2.8378 $232.6996
106+ $2.7431 $290.7686
141+ $2.4590 $346.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess