EN
  • EN
  • DE

FDMC013P030Z

Part No FDMC013P030Z
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CHANNEL 30V 54A 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 54A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 7mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 135nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 5785pF at 15V
Power Dissipation (Maximum) 30W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-MLP (3.3x3.3)
Manufacturer Package 8-PowerWDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 723532-FDMC013P030Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMC013P030Z CAD Model

Description

ON Semiconductor FDMC013P030Z P-Channel PowerTrench® MOSFET

The ON Semiconductor FDMC013P030Z is a high-performance, P-Channel PowerTrench® MOSFET designed for a range of power management applications. This energy-efficient device is a crucial component for designers looking to improve power density and efficiency in their systems. The FDMC013P030Z is characterized by its low on-resistance and high current handling capability, making it an excellent choice for load switching and power conversion applications.

Key Features:

  • Low On-Resistance: The device features an exceptionally low on-resistance (RDS(on)) of 30 mΩ at VGS = -10 V. This low on-resistance ensures minimal power loss during operation, improving overall efficiency.
  • High Current Capability: With a continuous drain current (ID) of -13 A, the FDMC013P030Z is capable of handling high current loads, making it suitable for demanding applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology enhances the device's performance by optimizing the cell structure for reduced gate charge and faster switching speeds.
  • Compact Footprint: The MOSFET comes in a compact 3 x 3 mm MLP package, which is ideal for space-constrained applications while still providing excellent thermal performance.
  • High Thermal Performance: The device operates over a wide temperature range and features a maximum junction temperature of 150°C, ensuring reliability in high-temperature environments.

Applications:

The FDMC013P030Z is versatile and can be used in various applications, including:

  • Power management for portable and battery-powered devices
  • DC/DC converters
  • Load switch circuits
  • Power distribution systems
  • Reverse battery protection circuits

In summary, the ON Semiconductor FDMC013P030Z is a robust and efficient P-Channel MOSFET that offers designers a compact, high-performance solution for a wide array of power management tasks. Its low on-resistance, high current capacity, and advanced technology make it a top choice for engineers looking to enhance system performance and reliability.

You May Also Be Interested in

UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess