EN
  • EN
  • DE

FDMS3629S

Part No FDMS3629S
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PowerTrench® Power Stage Asymmetric Dual N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Dual
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
RoHS Compliant
Weight 171 mg
Win Source Part Number 1058821-FDMS3629S
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMS3629S CAD Model

Description

The ON Semiconductor FDMS3629S is a high-performance, dual N-Channel PowerTrench<sup>® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This advanced MOSFET technology is ideal for synchronous buck converters, load switches, and other power circuits requiring high efficiency and low on-resistance.

Key Features

  • Low On-Resistance: The FDMS3629S features an exceptionally low on-resistance (R<sub>DS(on)) of just 3.3 mΩ at V<sub>GS = 10 V, which enhances overall system efficiency by minimizing conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) of 13 A, this MOSFET can handle significant power, making it suitable for demanding applications.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® process optimizes the device for low gate charge (Q<sub>g), reduced capacitance (C<sub>iss), and fast switching performance, further improving power efficiency.
  • Thermal Management: The FDMS3629S comes in a compact 8-lead Power 56 package, which provides excellent thermal performance and a small footprint on the PCB.
  • Integrated Schottky Diode: An integrated Schottky diode reduces component count and simplifies circuit design, while also improving efficiency by reducing switching losses.

Applications

  • DC-DC Converters
  • Power Supply Modules
  • Point of Load (POL) Regulation
  • Computing and Server Systems
  • Telecommunications
  • Battery Management Systems

With its combination of low on-resistance, high current capability, and fast switching performance, the ON Semiconductor FDMS3629S is a robust and versatile component for modern electronic designs. Whether it's for power supply modules or high-performance computing, this dual N-Channel MOSFET is engineered to meet the stringent requirements of energy-efficient power conversion and management solutions.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess