EN
  • EN
  • DE

FDMS9410L-F085

Part No FDMS9410L-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 50A POWER56  /  N-Channel 40 V 50A (Tc) 75W (Tj) Surface Mount Power56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101, PowerTrench®
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 4.1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 45 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1960 pF @ 20 V
Power Dissipation (Max) 75W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package Power56
Package / Case 8-PowerVDFN
Base Product Number FDMS94
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDMS9410L-F085TR,FDMS9410L_F085,FDMS9410L_F085TR-ND,FDMS9410L_F085DKR,FDMS9410L-F085DKR,FDMS9410L-F085CT,FDMS9410L_F085CT-ND,FDMS9410L_F085CT,2832-FDMS9410L-F085-488,FDMS9410L_F085DKR-ND,FDMS9410L_F085TR
Standard Package 3,000
Win Source Part Number 1013898-FDMS9410L-F085
Ultra Librarian 3D Model Ultra Librarian FDMS9410L-F085 CAD Model

Description

The FDMS9410L-F085 from ON Semiconductor is a state-of-the-art PowerTrench® MOSFET designed for high-efficiency power management applications. This MOSFET is a part of ON Semiconductor's advanced energy-efficient product line, which aims to provide innovative solutions for power supply challenges in a variety of electronic devices.

Key Features

  • Low R<sub>DS(on): The device boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With its ability to handle high currents, the FDMS9410L-F085 is well-suited for demanding applications that require robust power handling.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enhances the MOSFET's performance by optimizing the cell structure to minimize on-state resistance and reduce switching losses.
  • Advanced Packaging: The component is housed in a compact 5 mm x 6 mm Power 56 package, which is designed to offer excellent thermal performance and a small footprint on the PCB.

Applications

The FDMS9410L-F085 is suitable for a wide range of applications, including:

  • DC/DC converters for computing and consumer electronics
  • Power supplies for desktops, servers, and networking equipment
  • Motor drives and inverter systems
  • Battery management systems for electric vehicles and energy storage

Product Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 30V R<sub>DS(on) 1.1 mΩ Q<sub>g (Total Gate Charge) 17 nC Package Power 56

The FDMS9410L-F085 is a testament to ON Semiconductor's commitment to providing high-performance, energy-efficient components for today's power management challenges. Its combination of low on-resistance, high current capability, and advanced packaging makes it an excellent choice for engineers looking to optimize their power designs for efficiency and reliability.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess