EN
  • EN
  • DE

FDP8443

Part No FDP8443
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel PowerTrench® MOSFET | MOSFET N-CH 40V 80A TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 40V
Id - Continuous Drain Current 20A, 80A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3.5mOhm at 80A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 185nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 9310pF at 25V
Power Dissipation (Maximum) 188W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1173882-FDP8443
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDP8443 CAD Model

Description

Introducing the FDP8443 N-Channel PowerTrench® MOSFET by ON Semiconductor

The FDP8443 is a state-of-the-art N-Channel PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET utilizes advanced PowerTrench technology to deliver superior performance in a wide range of power applications. With its focus on energy efficiency, the FDP8443 is an ideal choice for designers looking to optimize power management and increase the reliability of their systems.

Key Features

  • High Current Capability: The FDP8443 is capable of handling continuous drain currents up to 100A, making it suitable for high-power applications.
  • Low R<sub>DS(on): With a low on-state resistance as minimal as 8.4 mΩ, this MOSFET ensures reduced power losses and improved efficiency.
  • Fast Switching Speed: The device features a fast switching speed, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: The FDP8443 is encapsulated in a TO-220 package, known for its excellent heat dissipation properties, ensuring reliable operation even under high-temperature conditions.

Applications

The FDP8443 is versatile and can be used in a variety of applications, including:

  • Synchronous Rectification in DC/DC and AC/DC converters
  • Power Supply for Servers, Telecom, and Computing systems
  • Motor Drive Controls
  • Power Management Solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The FDP8443 MOSFET is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications. Its robust design is aimed at providing a long operational life, even under challenging conditions.

Environmental Compliance

Keeping in line with global environmental standards, the FDP8443 is RoHS compliant, ensuring that it is free from hazardous substances. This commitment to environmental responsibility not only helps protect the planet but also enables designers to create products that meet international regulations.

With the FDP8443 N-Channel PowerTrench® MOSFET, ON Semiconductor continues to empower the electronics industry with components that push the boundaries of efficiency, performance, and reliability.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8099 $63.3465
80+ $1.4853 $118.8240
125+ $1.4391 $179.8875
170+ $1.3929 $236.7930
215+ $1.3467 $289.5405
290+ $1.2070 $350.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess