EN
  • EN
  • DE

MPF2412S-1W

Part No MPF2412S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 12V, 0.083A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058263-MPF2412S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPF2412S-1W CAD Model

Description

The MPF2412S-1W is a compact and efficient DC-DC converter manufactured by Multicomp. It is designed to provide a stable and isolated power supply for various electronic applications. This converter accepts a 24VDC input and provides a regulated 12VDC output with a power rating of 1W.

Applications:

  • Industrial Automation: Powering sensors, control circuits, and communication interfaces.
  • Instrumentation: Providing isolated power for sensitive measurement equipment.
  • Telecommunications: Supplying power to isolated communication lines.
  • Medical Equipment: Powering low-power medical devices where isolation is critical for patient safety.
  • General Purpose: Providing isolated power in any low-power application where a 24VDC to 12VDC conversion is required.

Features:

  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing ground loops.
  • Compact Size: Small footprint for easy integration into space-constrained applications.
  • Wide Input Voltage Range: Accepts a nominal 24VDC input, accommodating slight variations in the input voltage.
  • Regulated Output: Provides a stable and consistent 12VDC output voltage.
  • Short Circuit Protection: Protects the converter and the connected load from damage due to short circuits.
  • Overload Protection: Prevents the converter from being damaged by excessive load currents.

Benefits:

  • Enhanced Safety: Isolation improves safety by preventing hazardous voltages from reaching the output.
  • Reduced Noise: Isolation minimizes ground loops and reduces noise in sensitive circuits.
  • Reliable Power: Regulated output ensures consistent performance of connected devices.
  • Simplified Design: Compact size and simple integration save space and reduce design complexity.
  • Protection: Built-in protection features enhance the reliability and longevity of the converter and connected loads.

Specifications:

Input Voltage: 24 VDC Nominal

Output Voltage: 12 VDC

Output Power: 1 Watt

Isolation Voltage: Typically 1000 VDC

Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess