EN
  • EN
  • DE

MP1484M/TR

Part No MP1484M/TR
Manufacturer HGSEMI
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079880-MP1484M/TR
Categories OEM Parts(M-N)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP1484M/TR CAD Model

Description

The MP1484M/TR is a high-efficiency synchronous step-down converter manufactured by HGSEMI. It's designed to deliver a stable output voltage from a higher input voltage, making it suitable for various power supply applications. The device integrates power MOSFETs and control circuitry into a single package, simplifying the design process and reducing the overall component count.

Applications

  • Portable devices
  • Power banks
  • Point-of-Load (POL) regulators
  • Distributed power systems
  • Battery-powered equipment

Features

  • High Efficiency: Synchronous rectification improves efficiency compared to diode-based converters.
  • Wide Input Voltage Range: Operates from a broad range of input voltages.
  • Adjustable Output Voltage: Allows customization of the output voltage to meet specific needs.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short-Circuit Protection: Prevents damage in case of a shorted output.
  • Thermal Shutdown: Disables the device when excessive temperature is detected.
  • Compact Package: Small footprint for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption in portable devices.
  • Simplified Design: Integrated MOSFETs reduce external component count.
  • Robust Protection: Built-in protections enhance reliability and prevent damage.
  • Versatile Application: Suitable for a wide range of voltage conversion needs.
  • Reduced Board Space: Compact package saves valuable PCB area.

Additional Details

The MP1484M/TR employs a constant-frequency, current-mode control architecture to achieve fast transient response and stable operation. The switching frequency is optimized to balance efficiency and component size. The device also features an enable pin for power sequencing and shutdown control. The package is designed for efficient thermal dissipation, allowing for operation at higher currents. For detailed specifications, including voltage ranges, current limits, and thermal characteristics, refer to the official datasheet from HGSEMI.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8489 $59.4230
170+ $0.6965 $118.4050
260+ $0.6745 $175.3700
355+ $0.6537 $232.0635
460+ $0.6318 $290.6280
615+ $0.5660 $348.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,184 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess