EN
  • EN
  • DE

MT48LC2M32B26AJ

Part No MT48LC2M32B26AJ
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080911-MT48LC2M32B26AJ
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B26AJ CAD Model

Description

The MT48LC2M32B26AJ is a high-performance 64Mb SDRAM (Synchronous Dynamic Random-Access Memory) manufactured by Micron Technology Inc. This memory component is designed for applications requiring substantial memory bandwidth and efficient data access. It operates at standard SDRAM speeds and is suitable for a variety of embedded systems, networking devices, and graphics processing units.

Applications:

  • Networking equipment: Routers, switches, and network interface cards.
  • Embedded systems: Industrial control systems, point-of-sale terminals, and medical devices.
  • Graphics processing units (GPUs): Used as frame buffers and texture memory.
  • Consumer electronics: Digital TVs, set-top boxes, and gaming consoles.
  • Printers and scanners: For image processing and buffering.

Features:

  • 64Mb (2M x 32 x 4 banks) capacity: Provides ample memory space for various applications.
  • Synchronous operation: Aligns memory operations with a system clock for faster data transfer rates.
  • Single 3.3V power supply: Simplifies power management and reduces power consumption.
  • LVTTL compatible inputs and outputs: Ensures compatibility with a wide range of digital logic devices.
  • Programmable burst length: Supports burst lengths of 1, 2, 4, 8, or full page, enabling efficient data transfer.
  • Auto precharge option: Automatically precharges memory banks after a burst operation, reducing latency.
  • Self refresh mode: Reduces power consumption when the device is not actively being used.
  • Clock frequency up to 166 MHz: Supports high-speed data transfer.

Benefits:

  • High bandwidth: Enables fast data transfer rates, improving system performance.
  • Low power consumption: Extends battery life in portable devices.
  • Simplified system design: Reduces the number of components required for memory management.
  • Cost-effective: Provides a balance of performance and price.
  • Reliable operation: Ensures data integrity and system stability.

Additional Details:

The MT48LC2M32B26AJ SDRAM is available in various package options, including TSOP (Thin Small Outline Package). It is designed to meet industry-standard specifications and is RoHS compliant. The component is suitable for applications requiring a balance of high performance, low power consumption, and cost-effectiveness. Detailed timings and operational characteristics can be found in the Micron datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess