EN
  • EN
  • DE

MC68HC24FN

Part No MC68HC24FN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68HC24FN Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077626-MC68HC24FN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC24FN CAD Model

Description

The MC68HC24FN is a port replacement unit (PRU) designed for the Motorola (now NXP/Freescale) 68HC11 family of microcontrollers. It expands the I/O capabilities of the microcontroller by providing additional ports that can be configured as either inputs or outputs. This allows developers to interface with more external devices and sensors.

Applications

  • Expanding I/O capabilities for 68HC11-based systems: Providing more digital input/output pins for applications requiring extensive external device interfacing.
  • Industrial control: Interfacing with sensors, actuators, and other control devices in industrial automation systems.
  • Automotive applications: Expanding I/O for automotive control modules, such as lighting control or body control systems.
  • Robotics: Providing additional I/O for controlling motors, sensors, and other robotic components.
  • Data acquisition systems: Expanding the number of input channels for data acquisition from multiple sensors.

Features

  • Provides additional I/O ports: Expands the number of available digital input/output pins on the 68HC11 microcontroller.
  • Configurable as inputs or outputs: Each pin can be individually configured as either an input or an output.
  • Directly interfaces with the 68HC11: Designed to be easily connected to the 68HC11 microcontroller's bus.
  • TTL compatible: Compatible with standard TTL logic levels.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.

Benefits

  • Increased I/O capacity: Enables the 68HC11 microcontroller to control more external devices.
  • Flexibility: Allows for flexible configuration of I/O ports to meet specific application requirements.
  • Simplified system design: Reduces the need for external logic gates and other components.
  • Cost-effective: Provides a cost-effective way to expand the I/O capabilities of the 68HC11.
  • Easy to use: Simple to interface with the 68HC11 and program.

The MC68HC24FN typically comes in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It is designed to operate with a 5V power supply. By using the MC68HC24, designers can overcome the limitations of the built-in I/O ports of the MC68HC11, allowing for more complex and feature-rich embedded systems.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess