EN
  • EN
  • DE

FDWS9510L-F085

Part No FDWS9510L-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 50A 8DFN  /  P-Channel 40 V 50A (Tc) 75W (Tj) Surface Mount 8-DFN (5.1x6.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series PowerTrench®
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 13.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 37 nC @ 10 V
Vgs (Max) ±16V
Input Capacitance (Ciss) (Max) @ Vds 2320 pF @ 20 V
Power Dissipation (Max) 75W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-DFN (5.1x6.3)
Package / Case 8-PowerTDFN
Base Product Number FDWS9510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDWS9510L-F085OSTR,FDWS9510L-F085OSDKR,FDWS9510L-F085-ND,FDWS9510L-F085OSCT
Standard Package 3,000
Win Source Part Number 1059019-FDWS9510L-F085
Ultra Librarian 3D Model Ultra Librarian FDWS9510L-F085 CAD Model

Description

The FDWS9510L-F085 is a state-of-the-art dual N-Channel PowerTrench® MOSFET designed by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is optimized for synchronous rectification in DC/DC converters and high-performance power management applications. With its advanced features, the FDWS9510L-F085 is a perfect choice for engineers looking to improve efficiency and thermal performance in their designs.

Key Features:

  • Low R<sub>DS(on): The FDWS9510L-F085 boasts an exceptionally low on-resistance, resulting in reduced conduction losses and improved overall efficiency.
  • High Current Capability: This MOSFET is capable of handling high currents, making it suitable for demanding applications that require robust power handling.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process allows for a very low gate charge (Qg), which translates to faster switching speeds and reduced switching losses.
  • Dual N-Channel Configuration: The dual N-Channel configuration enables space-saving designs by combining two MOSFETs in a single package, simplifying the PCB layout and reducing component count.
  • Thermal Management: With an excellent thermal profile, the FDWS9510L-F085 ensures reliable operation even under high temperature conditions, making it suitable for thermally challenging environments.

Applications:

The FDWS9510L-F085 is ideal for a wide range of applications, including:

  • DC/DC Converters
  • Power Supplies for CPU, GPU, and Memory
  • Point of Load (POL) Modules
  • Synchronous Buck or Boost Converters
  • Motor Drives and Inverters

Technical Specifications:

Parameter Value Package Power56 R<sub>DS(on) Typically 8.5 mΩ Drain-Source Voltage (V<sub>DSS) 30 V Continuous Drain Current (I<sub>D) 15 A Power Dissipation (P<sub>D) 2.5 W

With its robust package, high efficiency, and reliable performance, the FDWS9510L-F085 from ON Semiconductor is an excellent choice for designers looking to create compact, high-performance power systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4593 $50.9186
5+ $20.8897 $104.4485
8+ $20.2369 $161.8952
11+ $19.5841 $215.4251
14+ $18.9313 $265.0382
18+ $16.9729 $305.5122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess