EN
  • EN
  • DE

FMS7401LEN

Part No FMS7401LEN
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers - Application Specific
Description Digital Power Controller | IC CTRLR POWER DGTL EEPROM 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Digital Power Controller
Core Processor 8-Bit
Program Memory Type EEPROM (1kB)
Date RAM Size 64 x 8
The number of I/O 6
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number FMS7401
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1174871-FMS7401LEN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS7401LEN CAD Model

Description

ON Semiconductor FMS7401LEN: High-Performance Power Switch

The FMS7401LEN is a state-of-the-art power switch from ON Semiconductor, designed to deliver high efficiency and reliability for a wide range of applications. This advanced component is engineered to meet the stringent requirements of modern electronic devices, making it an ideal choice for both designers and manufacturers looking to enhance their products with superior power management capabilities.

Key Features

  • Integrated Power Switch: The FMS7401LEN features an integrated high-side power switch that provides efficient power distribution and control, ensuring optimal performance for your electronic circuits.
  • Low On-Resistance: With its low on-resistance, this power switch minimizes power loss and heat generation, which is crucial for maintaining the longevity and reliability of your device.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the device against overheating, providing an additional layer of protection that enhances system safety and durability.
  • Current Limiting: The FMS7401LEN offers a current limiting function that prevents damage due to overcurrent conditions, ensuring your circuits are protected under all operating circumstances.
  • Wide Operating Voltage Range: This power switch is designed to operate over a broad voltage range, accommodating various power supply specifications and making it highly versatile for different applications.

Applications

The FMS7401LEN is well-suited for a variety of applications where efficient power management is critical. Its robust design makes it perfect for:

  • Portable electronics
  • Battery-powered devices
  • Smartphones and tablets
  • Computing and networking equipment
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FMS7401LEN is no exception. Manufactured with precision, this power switch meets the highest industry standards for performance and reliability. Whether you're designing a new product or looking to upgrade an existing one, the FMS7401LEN from ON Semiconductor provides the power management solution you can trust.

Overall, the FMS7401LEN is a testament to ON Semiconductor's dedication to providing innovative power management solutions that enhance the performance and efficiency of electronic devices around the globe.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess