EN
  • EN
  • DE

FNA41560B5

Part No FNA41560B5
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description IPM SPM45 600V 15A EX / Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 26-PowerDIP Module (1.024", 26.00mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Package Bulk
Product Status Obsolete
Type IGBT
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.024", 26.00mm)
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-FNA41560B5
Standard Package 1
Win Source Part Number 990726-FNA41560B5
Ultra Librarian 3D Model Ultra Librarian FNA41560B5 CAD Model

Description

ON Semiconductor FNA41560B5 Smart Power Module

The FNA41560B5 is a cutting-edge smart power module developed by ON Semiconductor, a leading provider in the semiconductor industry. This module is part of the Motion SPM® 5 Series, designed to drive three-phase systems with advanced features and robust performance. It is particularly suitable for small motor drives and other applications where efficiency, reliability, and compactness are critical.

The FNA41560B5 integrates a three-phase IGBT inverter with gate drivers and protection circuits in a single, compact package. This integration facilitates the design process, reduces the number of external components required, and minimizes the footprint on the PCB, making it an ideal solution for space-constrained applications.

One of the key features of the FNA41560B5 is its 600V-15A IGBTs, which are optimized for low conduction and switching losses. This results in improved thermal performance and higher efficiency in motor control applications. The module also includes built-in bootstrap diodes for the high-side gate drive, simplifying the design and reducing external component count.

Protection features are paramount in power modules, and the FNA41560B5 does not disappoint. It comes equipped with under-voltage lockouts for both low-side and high-side gate drivers, ensuring the module operates within safe voltage levels. Additionally, the module features over-current protection, thermal shutdown, and fault reporting, which contribute to the overall system reliability and safety.

The module's package is designed with excellent thermal characteristics, ensuring heat is dissipated effectively, which is crucial for maintaining the longevity and performance of the module. The FNA41560B5 is also equipped with an isolated thermistor, which provides precise temperature monitoring capability, allowing for more effective thermal management within the system.

In summary, the ON Semiconductor FNA41560B5 smart power module is a highly integrated, efficient, and reliable solution for driving three-phase motors. Its compact design, integrated protection features, and thermal management make it an excellent choice for designers looking to optimize their motor control systems for performance and space efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
IC SMART POWER MOD 3A SPM23-AA
Lowest to $5.9252
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,858 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess